Ignis LOE 6056 washing machine Front-load 5 kg 600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65167
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ignis LOE 6056 washing machine Front-load 5 kg 600 RPM White:

Ignis LOE 6056, Front-load, 5 kg, D, 600 RPM, White

Long summary description Ignis LOE 6056 washing machine Front-load 5 kg 600 RPM White:

Ignis LOE 6056. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: D. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 600 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.