Ignis ADL 456/1 dishwasher Fully built-in 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56212
Info modified on:
27 May 2024, 12:05:00
Short summary description Ignis ADL 456/1 dishwasher Fully built-in 9 place settings:

Ignis ADL 456/1, Fully built-in, White, 1,5 m, 1,6 m, 9 place settings, 52 dB

Long summary description Ignis ADL 456/1 dishwasher Fully built-in 9 place settings:

Ignis ADL 456/1. Appliance placement: Fully built-in, Control panel colour: White, Inlet hose length: 1,5 m. Number of place settings: 9 place settings, Noise level: 52 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Quick. Connected load: 2200 W, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Width: 445 mm, Depth: 540 mm, Height: 820 mm. Package width: 485 mm, Package depth: 620 mm, Package height: 885 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.