Hyundai logo

Hyundai ImageQuest HQL200NR 50,8 cm (20") Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41961
Info modified on:
14 Mar 2024, 15:16:08
Long product name Hyundai ImageQuest HQL200NR 50,8 cm (20") Black 500 cd/m²:

ImageQuest HQL200NR

Short summary description Hyundai ImageQuest HQL200NR 50,8 cm (20") Black 500 cd/m²:

Hyundai ImageQuest HQL200NR, 50,8 cm (20"), 640 x 480 pixels, LCD, Black

Long summary description Hyundai ImageQuest HQL200NR 50,8 cm (20") Black 500 cd/m²:

Hyundai ImageQuest HQL200NR. Display diagonal: 50,8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 500 cd/m², Response time: 23 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 4:3. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.