Huawei logo

Huawei CloudEngine S5735-S48P4XE-V2 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7975
Info modified on:
07 Dec 2023, 12:42:10
Short summary description Huawei CloudEngine S5735-S48P4XE-V2 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Silver:

Huawei CloudEngine S5735-S48P4XE-V2, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Huawei CloudEngine S5735-S48P4XE-V2 Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, Silver:

Huawei CloudEngine S5735-S48P4XE-V2. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Installed SFP+ modules quantity: 4, Console port: RJ-45. DC input voltage: 38 - 72 V. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.