HP logo

HP Z7T26AA tablet case 30,5 cm (12") Bumper Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216492
Info modified on:
15 Jun 2024, 04:17:45
End of life date:
30 Jun 2020
Short summary description HP Z7T26AA tablet case 30,5 cm (12") Bumper Black:

HP Z7T26AA, Bumper, HP, Pro x2 612 G2 Tablet, 30,5 cm (12"), 420 g

Long summary description HP Z7T26AA tablet case 30,5 cm (12") Bumper Black:

HP Z7T26AA. Case type: Bumper, Brand compatibility: HP, Compatibility: Pro x2 612 G2 Tablet, Maximum screen size: 30,5 cm (12"). Weight: 420 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.