HP logo

HP ProOne 600 G2 Intel® Core™ i3 i3-6100 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40778
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProOne 600 G2 Intel® Core™ i3 i3-6100 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver:

HP ProOne 600 G2, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, FreeDOS

Long summary description HP ProOne 600 G2 Intel® Core™ i3 i3-6100 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Black, Silver:

HP ProOne 600 G2. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 3,7 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.