HP logo

HP Elite x3 + Elite x3 Desk Dock 15,1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47048
Info modified on:
14 Mar 2024, 19:32:26
Short summary description HP Elite x3 + Elite x3 Desk Dock 15,1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite:

HP Elite x3 + Elite x3 Desk Dock, 15,1 cm (5.96"), 4 GB, 64 GB, 16 MP, Windows 10 Mobile, Chrome, Graphite

Long summary description HP Elite x3 + Elite x3 Desk Dock 15,1 cm (5.96") Dual SIM Windows 10 Mobile 4G USB Type-C 4 GB 64 GB 4150 mAh Chrome, Graphite:

HP Elite x3 + Elite x3 Desk Dock. Display diagonal: 15,1 cm (5.96"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,15 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Windows 10 Mobile. Battery capacity: 4150 mAh. Product colour: Chrome, Graphite. Weight: 194 g

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.