location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510-p151ne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y1E33EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780554548 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Feb 2017
Product end of life date
Bullet Points HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - Intel Core i5-6400T (6MB Cache, 2.2GHz)
  • - 8GB (2133MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Warranty: 1-year limited parts, labour, and pickup and return service
Long product name HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver :
The long product name of HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6400T (6MB Cache, 2.2GHz), 8GB DDR4-SDRAM, 1000GB HDD, DVD±RW, Intel HD Graphics 530, LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver:
The official description of HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Back and bolder than ever.
While other towers have been standing still, HP has shaken up the category. From its eye-catching design and smaller footprint, to full performance and reliability, this HP Pavilion is the best thing to happen to towers in over 20 years.

Short summary description HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver:
This short summary of the HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 510-p151ne, 2,2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, FreeDOS

Long summary description HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver:
This is an auto-generated long summary of HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver based on the first three specs of the first five spec groups.

HP Pavilion 510-p151ne. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Product colour: Silver

Keeping up appearances
Keeping up appearances

Ditch the dull grey box – This desktop comes infused with style. Revolutionize your workspace with the redesigned HP Pavilion.

Performance worth bragging about
Performance worth bragging about

Up to 3 TB of storage, advanced graphics, and multi-display support let the hardware we packed in this tower stand up to even the closest scrutiny.[1]

Built to last
Built to last

When you’re looking for a desktop that just doesn’t quit, HP has you covered. We put every tower through over 100 tests, ensuring its trusted reliability.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400T
Processor cores
4
Processor boost frequency
2,8 GHz
Processor frequency *
2,2 GHz
Processor cache
6 MB
Bus type
DMI3
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 530
Graphics card HDMI ports quantity
1
Graphics card VGA (D-Sub) ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
Desktop
Water cooling system
No
Design
Product colour *
Silver
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel® H170
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
0,00
Conflict-Free processor
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
180 W
Weight & dimensions
Width *
315 mm
Depth *
163 mm
Height *
307 mm
Weight *
5,7 kg
Package width
490 mm
Package depth
235 mm
Package height
414 mm
Package weight
7,29 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
LightScribe
No
Disclaimer HP Pavilion 510-p151ne Intel® Core™ i5 i5-6400T 8 GB DDR4-SDRAM 1 TB HDD FreeDOS Desktop PC Silver:
Disclaimer

[1] For hard drives, TB= 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB of hard drive is reserved for system recovery software.