location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45W USB-C AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45W USB-C AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8N14AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894037244 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:04:42
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 45W USB-C AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Its PD technology automatically detects and delivers 5V, 9V, 12V, or 15V based on your devices needs.
  • - This 45W USB-C® AC Adapter lets you use your existing HP Smart AC adapter's power cord.
  • - Tested and certified to meet Chromebook compatibility standards. Work, learn, and play uninterrupted for a quick and easy connection.
  • - Backed by a one-year limited warranty.
  • - Rest easy with an HP standard one-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP 45W USB-C AC Adapter :
The long product name of HP 45W USB-C AC Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45W USB-C AC Adapter
More>>>
HP 45W USB-C AC Adapter:
The official description of HP 45W USB-C AC Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A smarter way to power up
The HP 45W USB-C® AC Adapter supports four different voltages with a slimmer connector than traditional barrel power connectors.

Short summary description HP 45W USB-C AC Adapter:
This short summary of the HP 45W USB-C AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45W USB-C AC Adapter, Laptop, Indoor, 45 W, 3 A, Spectre x2 12-a0xx; HP Pavilion x2 10-n1xx; Pavilion x2 10-n0xx, 15V

Long summary description HP 45W USB-C AC Adapter:
This is an auto-generated long summary of HP 45W USB-C AC Adapter based on the first three specs of the first five spec groups.

HP 45W USB-C AC Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 45 W. DC output voltage: 15V. Connector(s): USB-C. Product colour: Black. Width: 94 mm, Depth: 40 mm, Height: 26,5 mm

Smart voltage

Its PD technology automatically detects and delivers 5V, 9V, 12V, or 15V based on your devices needs.

Convenient compatibility

This 45W USB-C® AC Adapter lets you use your existing HP Smart AC adapter's power cord.

'Works with Chromebook' Certified

Tested and certified to meet Chromebook compatibility standards. Work, learn, and play uninterrupted for a quick and easy connection.

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
45 W
Output current
3 A
Compatibility
Spectre x2 12-a0xx; HP Pavilion x2 10-n1xx; Pavilion x2 10-n0xx
Power
DC output voltage
15V
Performance
Connector(s)
USB-C
Design
Product colour *
Black
Weight & dimensions
Width
94 mm
Depth
40 mm
Height
26,5 mm
Weight
193 g
Packaging data
Cables included
AC
Quick installation guide
Yes
Package width
235 mm
Package depth
116 mm
Package height
65 mm
Package weight
380 g
Country Distributor
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)