HP logo

HP 625 AMD V V160 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10874
Info modified on:
25 Jan 2025, 22:05:03
End of life date:
30 Jun 2011
Short summary description HP 625 AMD V V160 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black:

HP 625, AMD V, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP 625 AMD V V160 Laptop 39,6 cm (15.6") HD 2 GB DDR3-SDRAM 250 GB HDD AMD Mobility Radeon HD 4200 Windows 7 Home Premium Black:

HP 625. Product type: Laptop, Form factor: Clamshell. Processor family: AMD V, Processor model: V160, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.