HP logo

HP G G62-b03SD Intel® Core™ i3 i3-350M 39,6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Intel HD Windows 7 Home Premium Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195139
Info modified on:
02 Jun 2025, 08:57:36
Short summary description HP G G62-b03SD Intel® Core™ i3 i3-350M 39,6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Intel HD Windows 7 Home Premium Gold:

HP G G62-b03SD, Intel® Core™ i3, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP G G62-b03SD Intel® Core™ i3 i3-350M 39,6 cm (15.6") 3 GB DDR3-SDRAM 250 GB HDD Intel HD Windows 7 Home Premium Gold:

HP G G62-b03SD. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Product colour: Gold. Weight: 2,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.