HP logo

HP ProBook 6555b Notebook PC N620 39,6 cm (15.6") 2 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13557
Info modified on:
29 Jan 2025, 18:44:26
Short summary description HP ProBook 6555b Notebook PC N620 39,6 cm (15.6") 2 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black:

HP ProBook 6555b Notebook PC, 2,8 GHz, 39,6 cm (15.6"), 2 GB, Windows 7 Professional, Black

Long summary description HP ProBook 6555b Notebook PC N620 39,6 cm (15.6") 2 GB AMD Mobility Radeon HD 4250 Windows 7 Professional Black:

HP ProBook 6555b Notebook PC. Processor model: N620, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 2 GB. Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,51 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.