location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT 5820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X3B09A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899905296 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2018
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print thousands of pages without sacrificing quality. Up to 8,000 pages (colour set) or 5,000 pages (black)[2] – all at an extremely low cost-per-page[1].
  • - With our easy-access, spill-free system[3], simply plug the bottle into the ink tank and let it drain – no squeezing, no spilling.
  • - With HP original ink from the world’s #1 printing brand[10], you can expect exceptional quality and reliability. That means sharp text and vibrant graphics, time after time.
  • - Easily connect your smartphone, tablet, or laptop and print from anywhere in your office[6]. Printing has never been this convenient.
Long product name HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi :
The long product name of HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, 8ppm, A4, 360MHz, LCD
More>>>
HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
The official description of HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This wireless all-in-one prints thousands of pages[2], all at an ultra-low cost-per-page[1]. Our easy-access, spill-free refill system[3] means no more mess, just exceptional quality and reliability for all your high-volume printing needs.

Short summary description HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This short summary of the HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet GT 5820, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet GT 5820. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

More pages for your money

Print high volumes at an extremely low cost-per-page[1] with this high-capacity ink tank system.
Print thousands of pages with high-capacity ink tanks – simply add more ink when you're running low.
Print up to 8,000 pages with a set of HP colour bottles or up to 5,000 pages with an HP black ink bottle.[2]

No mess. No stress.

Easily monitor ink levels and replenish Original HP ink when you want.
Transparent ink tanks allow you to print with confidence.
This all-in-one is easy to set up. It even comes with the Original HP ink bottles you need to get started.

Exceptional HP quality

Count on crisp, sharp text and vibrant graphics for all your marketing materials, time after time.
Print everyday documents with sharper lines, darker blacks, and reduced smudging on ColorLok® papers.[4]
Count on HP Original inks for fade- and water-resistant[5] photos that last for decades.
Get high-quality prints – time after time – with an all-in-one designed and built to be reliable.

Easy mobile printing

Easily print from a variety of smartphones and tablets.[6]
Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.[7]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[8]
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[9]

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Maximum number of copies
9 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PCL 3
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Mobile printing technologies
HP ePrint
Performance
Processor frequency
360 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (max)
10 W
Power consumption (standby)
2,1 W
Power consumption (sleep)
0,88 W
Power consumption (off)
0,07 W
AC input voltage
200 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
525 mm
Depth
310 mm
Height
158 mm
Weight
4,67 kg
Packaging data
Package weight
5,88 kg
Other features
Cartridge type
bottle
Duplex
No
Source Testseek summary Average rating
Reviews
Updated:
2017-07-06 01:27:24
Uk has collected 11 expert reviews for HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetsmagazine.com.ph
Updated:
2017-07-06 01:27:19
Form follows function, so the Deskjet GT 5820 is the usual all-black plastic body, but with the four chamber ink tank system protruding from the right-hand side. On top is a flatbed scanner that can take up to A4-sized paper. Next to the scanner, on the t...
Good Wireless printing, Very low per page cost, Spillfree ink tank system...
Bad Slow first page out, Slow print speed...
Bottom line Need to eke out every last drop of ink from your printer? Let the HP Deskjet GT 5820 help you save on printing costs...
80%
Disclaimer HP DeskJet GT 5820 Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see www.hp.com/go/learnaboutsupplies.
[2] Black and composite colour average per bottle (cyan/magenta/yellow) results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. An additional black ink bottle is required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see www.hp.com/go/learnaboutsupplies.
[3] When used in accordance with set up instructions.
[4] Based on internal HP testing of HP Original black pigment inks on ColorLok® papers. For more information, see www.hp.com/go/printpermanence.
[5] Water resistance based on Original HP inks printed on HP photo papers in HP internal testing based on ISO 18935 standards. Image permanence estimates based on Original HP inks printed on HP photo papers. For more information, see www.hp.com/go/printpermanence.
[6] For details on local printing requirements see www.hp.com/go/mobile printing.
[7] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see www.hp.com/go/mobileprinting.
[8] Mobile device needs to be connected directly to the Wi-Fi Direct signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Depending on mobile device, an app or driver may also be required. For details, see www.hp.com/go/mobileprinting.
[9] Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640.
[10] Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2016 Q2. For shipments of all printing devices (inkjet printers, laser printers, copiers, faxes, and multifunction devices, including production units)