HP logo

HP Pro 3120 MT + x23LED Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70523
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3120 MT + x23LED Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Mini Tower PC Black:

HP Pro 3120 MT + x23LED, 2,8 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3120 MT + x23LED Intel® Pentium® E5500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional Mini Tower PC Black:

HP Pro 3120 MT + x23LED. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: PC. Weight: 7,58 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.