HP logo

HP Mini 110-3000sd PC Intel Atom® Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118115
Info modified on:
22 Jan 2025, 04:53:40
Short summary description HP Mini 110-3000sd PC Intel Atom® Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black:

HP Mini Mini 110-3000sd PC, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description HP Mini 110-3000sd PC Intel Atom® Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM 250 GB Windows 7 Starter Black:

HP Mini Mini 110-3000sd PC. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.36 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.