HP logo

HP ProBook 4525s Notebook PC P520 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 530v Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24101
Info modified on:
22 Jan 2025, 04:49:59
End of life date:
03 Mar 2011
Short summary description HP ProBook 4525s Notebook PC P520 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 530v Windows 7 Professional Black:

HP ProBook 4525s Notebook PC, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB, Windows 7 Professional

Long summary description HP ProBook 4525s Notebook PC P520 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 530v Windows 7 Professional Black:

HP ProBook 4525s Notebook PC. Processor model: P520, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 530v. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,39 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.