HP logo

HP Intel Xeon X3430 processor 2,4 GHz 8 MB L3 Tray

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35177
Info modified on:
17 Jul 2025, 16:37:10
Short summary description HP Intel Xeon X3430 processor 2,4 GHz 8 MB L3 Tray:

HP Intel Xeon X3430, Intel® Xeon® 3000 Sequence, LGA 1156 (Socket H), 45 nm, Tray, X3430, 2,4 GHz

Long summary description HP Intel Xeon X3430 processor 2,4 GHz 8 MB L3 Tray:

HP Intel Xeon X3430. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: LGA 1156 (Socket H), Processor lithography: 45 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory clock speeds supported by processor: 800,1066,1333 MHz. Market segment: Server. Width: 37,5 mm, Depth: 37,5 mm. Temperature (max): 72,7 °C

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.