HP logo

HP EliteBook 8740w Intel® Core™ i5 i5-560M 43,2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21516
Info modified on:
22 Jan 2025, 06:17:41
End of life date:
10 Jan 2012
Short summary description HP EliteBook 8740w Intel® Core™ i5 i5-560M 43,2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:

HP EliteBook 8740w, Intel® Core™ i5, 2,66 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8740w Intel® Core™ i5 i5-560M 43,2 cm (17") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 2800M Windows 7 Professional:

HP EliteBook 8740w. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2,66 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® FX 2800M. Operating system installed: Windows 7 Professional. Weight: 3,57 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.