location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150W Smart AC Adapter (4.5mm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2F74AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899263891 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2018
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 150 W Input voltage: 90-265 V Input frequency: 47/63 Hz Output voltage: 19.5 V
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - Black
Warranty: One-year, worldwide parts-and-labor limited warranty
Long product name HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black :
The long product name of HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150W Smart AC Adapter (4.5mm)
More>>>
HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black:
The official description of HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conserve battery life, be more productive, and get uninterrupted power for your HP ZBook and select HP Docking Stations[1] with HP 150W Smart AC Adapter.

Easy to use

Plug one end of the adapter into your HP Mobile Workstation or HP Docking Station[1] and the other end into a standard outlet. The included 4.5mm to 7.4mm smart cable allows you to carry one adapter for new and legacy platforms.

Take it with you

Power up wherever you work. The compact, reliable adapter fits easily in your notebook’s carrying case and is 50% lighter than its previous generation model.

Worry-free charging

Get an adapter that detects and regulates the correct electrical current for your HP Mobile Workstation or HP Docking Station.[1]

World-class support

Rest easy with a one-year limited warranty.

Short summary description HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black:
This short summary of the HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 150W Smart AC Adapter (4.5mm), Laptop, Indoor, 90-265 V, 47/63 Hz, 150 W, 19.5 V

Long summary description HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 150W Smart AC Adapter (4.5mm) power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 150W Smart AC Adapter (4.5mm). Purpose: Laptop, Power supply type: Indoor, Input voltage: 90-265 V. Product colour: Black. Width: 15 mm, Depth: 66 mm, Height: 22 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
90-265 V
Input frequency *
47/63 Hz
Input current
2.7 A
Output power *
150 W
Output voltage *
19.5 V
Efficiency
88%
Adjustable output voltage
No
Brand compatibility
HP
Features
Compatibility
HP ZBook Studio G3 HP ZBook 15 G3 HP ZBook 15u G
Design
Product colour *
Black
Weight & dimensions
Width
15 mm
Depth
66 mm
Height
22 mm
Weight
320 g
Technical details
Connector type
4.5mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)