HP logo

HP Pavilion dv4-1502tu Intel® Core™2 Duo T6600 35,8 cm (14.1") 3 GB 320 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151934
Info modified on:
22 Jan 2025, 05:09:22
Short summary description HP Pavilion dv4-1502tu Intel® Core™2 Duo T6600 35,8 cm (14.1") 3 GB 320 GB HDD Windows 7 Home Premium Black:

HP Pavilion dv4-1502tu, Intel® Core™2 Duo, 2,2 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dv4-1502tu Intel® Core™2 Duo T6600 35,8 cm (14.1") 3 GB 320 GB HDD Windows 7 Home Premium Black:

HP Pavilion dv4-1502tu. Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2,2 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,23 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.