HP logo

HP Mini 5102 Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM, DDR2 SDRAM Windows 7 Starter Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74719
Info modified on:
22 Jan 2025, 04:50:24
End of life date:
18 Nov 2010
Short summary description HP Mini 5102 Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM, DDR2 SDRAM Windows 7 Starter Black:

HP Mini Mini 5102, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, Windows 7 Starter

Long summary description HP Mini 5102 Intel Atom® N450 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM, DDR2 SDRAM Windows 7 Starter Black:

HP Mini Mini 5102. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, DDR2 SDRAM. On-board graphics adapter. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.