HP t5545 Thin Client, 1 GHz, VIA Eden, 0,5 GB, 512 GB, 64 MB, 2048 x 1536 pixels
HP t5545 Thin Client. Processor frequency: 1 GHz, Processor family: VIA Eden. Internal memory: 0,5 GB. Total storage capacity: 512 GB. Maximum graphics card memory: 64 MB, Maximum resolution: 2048 x 1536 pixels. Product colour: Black