HP logo

HP ZR30w computer monitor 76,2 cm (30") 2560 x 1600 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327950
Info modified on:
25 Nov 2022, 10:14:45
Short summary description HP ZR30w computer monitor 76,2 cm (30") 2560 x 1600 pixels Full HD LED Black:

HP ZR30w, 76,2 cm (30"), 2560 x 1600 pixels, Full HD, LED, LCD, Black

Long summary description HP ZR30w computer monitor 76,2 cm (30") 2560 x 1600 pixels Full HD LED Black:

HP ZR30w. Display diagonal: 76,2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.