HP logo

HP Pavilion dv7-3030ed Entertainment Notebook PC M500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35379
Info modified on:
27 Jan 2025, 09:01:08
Short summary description HP Pavilion dv7-3030ed Entertainment Notebook PC M500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Home Premium:

HP Pavilion dv7-3030ed Entertainment Notebook PC, 2,2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP Pavilion dv7-3030ed Entertainment Notebook PC M500 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows 7 Home Premium:

HP Pavilion dv7-3030ed Entertainment Notebook PC. Processor model: M500, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows 7 Home Premium. Weight: 3,52 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.