HP Compaq DC5800, 1,86 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, FreeDOS
HP Compaq DC5800. Processor frequency: 1,86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 3100. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black