HP logo

HP Compaq dc7900 SFF Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65652
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7900 SFF Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC:

HP Compaq dc7900 SFF, 2,6 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7900 SFF Intel® Pentium® E5300 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business PC:

HP Compaq dc7900 SFF. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.