HP Compaq 610 Notebook PC, Intel® Core™2 Duo, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
HP Compaq 610 Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows 7 Professional. Weight: 2,49 kg