HP logo

HP Compaq 615 Notebook PC AMD Athlon QL-66 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83455
Info modified on:
22 Jan 2025, 05:05:33
Short summary description HP Compaq 615 Notebook PC AMD Athlon QL-66 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3200 Windows 7 Home Premium:

HP Compaq 615 Notebook PC, AMD Athlon, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description HP Compaq 615 Notebook PC AMD Athlon QL-66 39,6 cm (15.6") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 3200 Windows 7 Home Premium:

HP Compaq 615 Notebook PC. Processor family: AMD Athlon, Processor model: QL-66, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Weight: 2,49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.