HP logo

HP EliteDesk 800 G2 Tower PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD Micro Tower Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99667
Info modified on:
14 Mar 2024, 19:38:12
Short summary description HP EliteDesk 800 G2 Tower PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD Micro Tower Black:

HP EliteDesk 800 G2 Tower PC, 3,4 GHz, Intel® Core™ i7, i7-6700, 16 GB, DDR4-SDRAM, 1 TB

Long summary description HP EliteDesk 800 G2 Tower PC Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 1 TB HDD Micro Tower Black:

HP EliteDesk 800 G2 Tower PC. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Chassis type: Micro Tower. Product type: PC. Weight: 9,43 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.