HP v220w 32GB, 32 GB, USB Type-A, 2.0, 14 MB/s, Capless, Silver
HP v220w 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 14 MB/s, Write speed: 4 MB/s. Form factor: Capless. Weight: 6,2 g. Product colour: Silver