HP logo

HP X900 mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68211
Info modified on:
14 Jun 2024, 10:21:11
Short summary description HP X900 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

HP X900, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description HP X900 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

HP X900. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.