HP logo

HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15747
Info modified on:
27 Jan 2025, 08:31:25
Short summary description HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

HP EliteBook 840 G3, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 840 G3 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

HP EliteBook 840 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.