HP logo

HP rp RP5 5810 i5-4570S 2,9 GHz Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178350
Info modified on:
14 Jun 2025, 03:46:26
End of life date:
15 Oct 2018
Short summary description HP rp RP5 5810 i5-4570S 2,9 GHz Black:

HP rp RP5 5810, Intel® Core™ i5, i5-4570S, 4th gen Intel® Core™ i5, 2,9 GHz, 6 MB, Intel® Q87

Long summary description HP rp RP5 5810 i5-4570S 2,9 GHz Black:

HP rp RP5 5810. Processor family: Intel® Core™ i5, Processor model: i5-4570S, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 4600. Ethernet LAN data rates: 10,100,1000 Mbit/s

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.