HP MP9 G2, Intel® Pentium®, 2,9 GHz, 3 MB, 8 GT/s, 4 GB, DDR4-SDRAM
HP MP9 G2. Processor family: Intel® Pentium®, Processor frequency: 2,9 GHz, Processor cache: 3 MB. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Maximum graphics card memory: 1700 MB. Audio system: DTS Studio Sound