HP logo

HP 19ka computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213192
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Mar 2021
Short summary description HP 19ka computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black:

HP 19ka, 47 cm (18.5"), 1366 x 768 pixels, WXGA, LED, 7 ms, Black

Long summary description HP 19ka computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black:

HP 19ka. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.