HP logo

HP T3P15AA tablet case 30,5 cm (12") Cover Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
297521
Info modified on:
14 Jun 2024, 22:37:21
End of life date:
28 Feb 2019
Short summary description HP T3P15AA tablet case 30,5 cm (12") Cover Black:

HP T3P15AA, Cover, HP, Elite x2 1012 G1, 30,5 cm (12"), 298 g

Long summary description HP T3P15AA tablet case 30,5 cm (12") Cover Black:

HP T3P15AA. Case type: Cover, Brand compatibility: HP, Compatibility: Elite x2 1012 G1, Maximum screen size: 30,5 cm (12"). Weight: 298 g

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.