HP logo

HP 15-ac180tx Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69647
Info modified on:
22 Jan 2025, 05:33:20
Short summary description HP 15-ac180tx Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Silver:

HP 15-ac180tx, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 15-ac180tx Intel® Core™ i7 i7-5500U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Silver:

HP 15-ac180tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.