Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laser
- - 1200 x 1200 DPI
- - A4 40 ppm
- - Duplex printing
- - Wi-Fi Ethernet LAN
- - LCD Built-in display
- - Maximum duty cycle: 80000 pages per month
- - Total input capacity: 250 sheets Total output capacity: 150 sheets
- - Internal memory: 128 MB Built-in processor 600 MHz
More>>>
Short summary description Samsung ProXpress SL-M3820DW 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung ProXpress SL-M3820DW 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ProXpress SL-M3820DW, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready
Long summary description Samsung ProXpress SL-M3820DW 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung ProXpress SL-M3820DW 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.
Samsung ProXpress SL-M3820DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black, Grey