HP 45A/78D Inkjet Crtg EMEA Combo Pack, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), Multi pack
HP 45A/78D Inkjet Crtg EMEA Combo Pack. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)