HP logo

HP Compaq dx2300 Base Model Microtower PC Intel® Pentium® D 925 0,5 GB DDR2-SDRAM 80 GB Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138586
Info modified on:
15 Mar 2021, 15:23:30
Short summary description HP Compaq dx2300 Base Model Microtower PC Intel® Pentium® D 925 0,5 GB DDR2-SDRAM 80 GB Windows XP Professional:

HP Compaq dx2300 Base Model Microtower PC, 3 GHz, Intel® Pentium® D, 925, 0,5 GB, 80 GB, Windows XP Professional

Long summary description HP Compaq dx2300 Base Model Microtower PC Intel® Pentium® D 925 0,5 GB DDR2-SDRAM 80 GB Windows XP Professional:

HP Compaq dx2300 Base Model Microtower PC. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.