HP Pavilion p6-2040a, 2,4 GHz, AMD A8, 6 GB, 1 TB, DVD±RW, Windows 7 Home Premium
HP Pavilion p6-2040a. Processor frequency: 2,4 GHz, Processor family: AMD A8, Processor model: A8-3800. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6550D, Discrete graphics card model: NVIDIA® GeForce® GT 520. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC