HP logo

HP M6720 3.5 inch 4U SAS Drive Enclosure disk array

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66913
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP M6720 3.5 inch 4U SAS Drive Enclosure disk array:

HP M6720 3.5 inch 4U SAS Drive Enclosure, 3.5", 18,6 kg

Long summary description HP M6720 3.5 inch 4U SAS Drive Enclosure disk array:

HP M6720 3.5 inch 4U SAS Drive Enclosure. Storage drive size: 3.5", Number of storage drives supported: 24, Supported storage drive interfaces: Serial Attached SCSI. Width: 609,6 mm, Depth: 368,3 mm, Height: 939,8 mm, Weight: 18,6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.