HP logo

HP Pavilion dv7-6b60ed Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 660 GB HDD+SSD AMD Radeon HD 6770M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20953
Info modified on:
24 Jan 2025, 20:25:46
Short summary description HP Pavilion dv7-6b60ed Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 660 GB HDD+SSD AMD Radeon HD 6770M Windows 7 Home Premium:

HP Pavilion dv7-6b60ed, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 660 GB

Long summary description HP Pavilion dv7-6b60ed Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 8 GB DDR3-SDRAM 660 GB HDD+SSD AMD Radeon HD 6770M Windows 7 Home Premium:

HP Pavilion dv7-6b60ed. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 660 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6770M. Operating system installed: Windows 7 Home Premium. Weight: 3,43 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.