location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8849HE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780982369 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2010
Product end of life date
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge :
The long product name of HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

141XL Photo Value Pack-140 sht/10 x 15 cm
More>>>
HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge:
The official description of HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for consumers who print a lot of photos at home and are looking for a convenient and affordable product delivering high-quality prints.

Short summary description HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge:
This short summary of the HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks, 126 mm, 86 mm, 211 mm, 700 g

Long summary description HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge:
This is an auto-generated long summary of HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks ink cartridge based on the first three specs of the first five spec groups.

HP 141XL Photo Value Pack-140 sheet/10 x 15 cm with Vivera Inks. Package width: 126 mm, Package depth: 86 mm, Package height: 211 mm

Weight & dimensions
Package width
126 mm
Package depth
86 mm
Weight & dimensions
Package height
211 mm
Package weight
700 g