location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q8361C inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q8361C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8361C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585234011 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:40:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2008
Product end of life date
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Q8361C inkjet printer :
The long product name of HP Q8361C inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D5363 Printer
More>>>
HP Q8361C inkjet printer:
The official description of HP Q8361C inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photos in as fast as 26 seconds, documents at up to 32 ppm black/24 ppm colour, direct printing onto inkjet-printable CD/DVDs, duplexer for two-sided printing, 3.8 cm (1.5 inch) colour display, 4-ink colour with up to 4800-optimised dpi or optional 6-ink, optional high-capacity inkjet cartridges, photos resist fading for generations, direct printing from memory card with HP Photosmart Express, borderless up to large panorama (215 x 610 mm), automated photo tray holds 10 x 15 cm and 13 x 18 cm paper, HP Smart Web Printing, HP Red-eye Removal button, HP automatic paper-type sensor, HP Photosmart Essential Software
Enjoy real versatility with this fast everyday printer – print true-to-life photos, double-sided documents and even personalised CDs/DVDs[1]. Print photos from compatible memory cards via the 3.8 cm display and automated photo tray.

Short summary description HP Q8361C inkjet printer:
This short summary of the HP Q8361C inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q8361C

Long summary description HP Q8361C inkjet printer:
This is an auto-generated long summary of HP Q8361C inkjet printer based on the first three specs of the first five spec groups.

HP Q8361C

Print laser-quality documents, true-to-life photos and customised CDs/DVDs[1].

Get everything you need from one versatile printer. Print laser-quality documents and long-lasting, true-to-life photos. Customise your CD/DVD discs[1] with photos and text. Print on HP Advanced Photo Paper for smudge-resistant results.

Enjoy the convenience of impressive speeds and easy two-sided printing.

Get the job done faster with print speeds of up to 32 ppm black, 24 ppm colour and an included duplexer. Print what you see with HP Smart Web Printing[2]. Choose optional high-capacity inkjet print cartridges[3] for even more affordable printing.

Print photos without a PC using a 3.8 cm display and memory card slots.

Pop in a compatible memory card to print true-to-life photos without a PC. Choose which photos to print via the 3.8 cm display and get beautiful results – quickly and easily – with the HP Red-eye Removal button and automated photo tray.

Disclaimer HP Q8361C inkjet printer:
Disclaimer

[1] Requires printable CD/DVD media. Not included, sold separately
[2] Requires Internet Explorer 6.0 or higher
[3] Not included, sold separately