location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 140XL ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
140XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB336HE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736844451 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 140XL ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - 1 pc(s)
Long product name HP 140XL ink cartridge 1 pc(s) Original Black :
The long product name of HP 140XL ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

140XL Black Inkjet Print Cartridge
More>>>
HP 140XL ink cartridge 1 pc(s) Original Black:
The official description of HP 140XL ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 140XL Black Inkjet Print Cartridge with Vivera Ink produces laser-quality results for volume printing at maximum savings. This high-capacity HP cartridge provides superior print quality and consistent performance.
- For high volume printing, choose HP 140XL Black Inkjet Print Cartridge with Vivera Ink with a high fill level. Make a smart choice to meet your individual printing and budget needs with Original HP Supplies. Get HP reliability at low running costs.
- You're in control; you need a hassle-free cartridge that prints whenever you need it and gives you outstanding performance. HP 140XL Black Inkjet Print Cartridge with Vivera Ink is the right solution for consumers and professionals who think ahead.
- Mark your documents with a highlighter pen – this enhanced black ink offers greater resistance to highlighter pen smear and provides darker black text. Superior fade resistance lets you archive documents and important papers for decades.

Short summary description HP 140XL ink cartridge 1 pc(s) Original Black:
This short summary of the HP 140XL ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 140XL, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 140XL ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 140XL ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 140XL. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
HP Officejet J5700 All-in-One series, HP Photosmart C5200 All-in-One series, HP Photosmart C4300 All-in-One series, HP Photosmart C4200 All-in-One series, HP Deskjet D4200 series
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Black
Colour
No
Operational conditions
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Packaging data
Package dimensions (WxDxH)
116 x 36 x 115 mm
Package weight
85 g