location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7163 Printer inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7163 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7047C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780524873 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 May 2011
Product end of life date
data sheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Standard one-year limited hardware warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D7163 Printer inkjet printer :
The long product name of HP Photosmart D7163 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D7163 Printer
More>>>
HP Photosmart D7163 Printer inkjet printer:
The official description of HP Photosmart D7163 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photos in as fast as 12 seconds, documents at up to 32 ppm black/31 ppm colour, 6 individual HP Vivera Ink cartridges, photos resist fading for generations, built-in 6.1 cm (2.5 in) image display, direct printing from memory card/USB flash drive with HP Photosmart Express/Essential, borderless in a range of standard and custom sizes, 100-sheet A4 paper tray plus automated 10 x 15 cm photo tray, HP Photo Fix button, HP Page Completion, HP Auto Sense, Print Wizard, HP Photosmart Premier Software
Get outstanding performance with ultra-fast photo printing and six individual HP Vivera Ink cartridges. Easily view, edit and print lab-quality photos without a PC using 6.1 cm image display, memory cards [1] and auto photo tray.

Short summary description HP Photosmart D7163 Printer inkjet printer:
This short summary of the HP Photosmart D7163 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7163 Printer

Long summary description HP Photosmart D7163 Printer inkjet printer:
This is an auto-generated long summary of HP Photosmart D7163 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart D7163 Printer

Ultra-fast photo printing with six individual – and economical – HP Vivera Ink cartridges.

Get ultra-fast photo printing – 10 x 15 cm photos in as little as 12 seconds. Efficient printing with six individual ink cartridges for all your home printing needs. HP Page Completion means no running out of ink while printing.

View, edit and print photos with or without a PC using 6.1 cm image display.

Easily view, edit and print without a PC using the on-board controls and 6.1 cm image display. Print directly from most major memory cards or USB flash drives using HP Photosmart Express or Essential. Automated tray for dedicated photo printing.

Print lab-quality, long-lasting photos and laser-quality text documents.

Print lab-quality photos in 6-ink colour and laser-quality documents. HP Vivera Inks ensure long-lasting results with photos that will resist fading for generations [2]. Print with or without borders in a wide range of standard and custom sizes.

Disclaimer HP Photosmart D7163 Printer inkjet printer:
Disclaimer

[1] Memory card slots support Secure Digital/MultiMediaCard, CompactFlash, Memory Stick, Memory Stick Duo, xD-Picture Card (not included, sold separately)
[2] Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details: www.hp.com/go/printpermanence