HP logo

HP Q6282A laptop case 39,4 cm (15.5") Briefcase Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241929
Info modified on:
15 Mar 2021, 20:26:09
End of life date:
27 Jan 2018
Short summary description HP Q6282A laptop case 39,4 cm (15.5") Briefcase Black:

HP Q6282A, Briefcase, 39,4 cm (15.5"), 2,17 kg

Long summary description HP Q6282A laptop case 39,4 cm (15.5") Briefcase Black:

HP Q6282A. Case type: Briefcase, Maximum screen size: 39,4 cm (15.5"). Weight: 2,17 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.