HP logo

HP Q1757A printing paper Matte Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102571
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Dec 2010
Short summary description HP Q1757A printing paper Matte Yellow:

HP Q1757A, Universal, Matte, 100 g/m², Yellow, 91,4 cm, 45,7 m

Long summary description HP Q1757A printing paper Matte Yellow:

HP Q1757A. Recommended usage: Universal, Finish type: Matte, Media weight: 100 g/m². Roll width: 91,4 cm, Roll length: 45,7 m

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.