HP logo

HP Mini 2140 Notebook PC Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 2 GB DDR2-SDRAM Windows Vista Business Silver

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66520
Info modified on:
22 Jan 2025, 05:30:27
Short summary description HP Mini 2140 Notebook PC Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 2 GB DDR2-SDRAM Windows Vista Business Silver:

HP Mini Mini 2140 Notebook PC, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 576 pixels, 2 GB, Windows Vista Business

Long summary description HP Mini 2140 Notebook PC Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 2 GB DDR2-SDRAM Windows Vista Business Silver:

HP Mini Mini 2140 Notebook PC. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 576 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows Vista Business. Product colour: Silver. Weight: 1.19 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.